Ohmite Manufacturing Co. Heat Sinks RA-T2X-25E

Description
Heat Sink TO-218, TO-220, TO-247 Aluminum 2.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-220, TO-247 Aluminum 2.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - RA-T2X-25E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
RA-T2X-25E-ND
Heat Sinks RA-T2X-25E-ND
Heat Sink TO-218, TO-220, TO-247 Aluminum 2.0W @ 20°C Board Level, Vertical

Heat Sink TO-218, TO-220, TO-247 Aluminum 2.0W @ 20°C Board Level, Vertical

Buy Now Datasheet
Heatsink, To-220/218/247, Black; Thermal Resistance Ohmite - 83Y6975 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, To-220/218/247, Black; Thermal Resistance Ohmite
83Y6975
Heatsink, To-220/218/247, Black; Thermal Resistance Ohmite 83Y6975
HEATSINK, TO-220/218/247, BLACK; Thermal Resistance:4.8°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:25.4mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat RoHS Compliant: Yes

HEATSINK, TO-220/218/247, BLACK; Thermal Resistance:4.8°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:25.4mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number RA-T2X-25E-ND 83Y6975
Product Name Heat Sinks Heatsink, To-220/218/247, Black; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 24.94 g (0.8800 oz)
Mounting Holes; Socket
Thermal Resistance 4.8 °C / W 4.8 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 1235635 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 31 mm (1.22 inch)
W 31 mm (1.22 inch)
H 10 mm (0.3937 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details