Ohmite’s R2 Series (patent pending) heatsink provides a large surface area along with our C Series clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws are required for device mounting, additional fins can be added to the rear side of the heatsink for increased total surface area in a more compact space.
Heat Sink TO-247 Aluminum 2.0W @ 20°C Board Level
TO-247 HEAT SINK; Thermal Resistance:8.6°C/W; Packages Cooled:TO-247; External Width - Metric:35.2mm; External Height - Metric:38.1mm; External Length - Metric:22mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | R2A-CT4-38E | R2A-CT4-38E-ND | 73T7839 |
| Product Name | Board Level Heat Sink | Heat Sinks | To-247 Heat Sink; Thermal Resistance Ohmite |
| H | 38.1 mm (1.5 inch) | 38.1 mm (1.5 inch) | |
| Device | Passive Heat Sink | ||
| Weight | 29.02 g (1.02 oz) | ||
| Mounting | Clips; Socket |