Heat Sink BGA Aluminum Alloy Top Mount
HEAT SINK FAN, 0.63DEG C/W, 13.8CFM; Thermal Resistance:0.63°C/W;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 345-1635-ND | 58AC8262 |
| Product Name | Heat Sinks | Heat Sink Fan, 0.63Deg C/w, 13.8Cfm; Thermal Resistance Wakefield Thermal |
| Device | Passive Heat Sink | |
| Mounting | Clips | |
| Thermal Resistance | 0.6300 °C / W | 0.6300 °C / W |
| Material | Aluminum |