Ohmite Manufacturing Co. Heat Sinks RA-T2X-51E

Description
Heat Sink TO-218, TO-220, TO-247 Aluminum 8.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-220, TO-247 Aluminum 8.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - RA-T2X-51E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
RA-T2X-51E-ND
Heat Sinks RA-T2X-51E-ND
Heat Sink TO-218, TO-220, TO-247 Aluminum 8.0W @ 40°C Board Level, Vertical

Heat Sink TO-218, TO-220, TO-247 Aluminum 8.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heatsink, To-220/218/247, Black; Thermal Resistance Ohmite - 74AC1811 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, To-220/218/247, Black; Thermal Resistance Ohmite
74AC1811
Heatsink, To-220/218/247, Black; Thermal Resistance Ohmite 74AC1811
HEATSINK, TO-220/218/247, BLACK; Thermal Resistance:3.5°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat RoHS Compliant: Yes

HEATSINK, TO-220/218/247, BLACK; Thermal Resistance:3.5°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number RA-T2X-51E-ND 74AC1811
Product Name Heat Sinks Heatsink, To-220/218/247, Black; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 50.79 g (1.79 oz)
Mounting Holes; Socket
Thermal Resistance 3.5 °C / W 3.5 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details