Boyd Heat Sinks PF720

Description
Heat Sink TO-220 Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - PF720-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
PF720-ND
Heat Sinks PF720-ND
Heat Sink TO-220 Board Level

Heat Sink TO-220 Board Level

Buy Now Datasheet
Heatsinks - 4858875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
4858875
Heatsinks 4858875
Heatsink TO-220 Clip-On Formed 28.9 C/W

Heatsink TO-220 Clip-On Formed 28.9 C/W

Supplier's Site
Heat Sink, 28°C/w, Alum, To-220; Thermal Resistance Boyd - 10WX1034 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 28°C/w, Alum, To-220; Thermal Resistance Boyd
10WX1034
Heat Sink, 28°C/w, Alum, To-220; Thermal Resistance Boyd 10WX1034
HEAT SINK, 28°C/W, ALUM, TO-220; Thermal Resistance:28°C/W; Packages Cooled:TO-220; External Width - Metric:19.7mm; External Height - Metric:20.02mm; External Length - Metric:8.13mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK, 28°C/W, ALUM, TO-220; Thermal Resistance:28°C/W; Packages Cooled:TO-220; External Width - Metric:19.7mm; External Height - Metric:20.02mm; External Length - Metric:8.13mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number PF720-ND 4858875 10WX1034
Product Name Heat Sinks Heatsinks Heat Sink, 28°C/w, Alum, To-220; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Clips; Socket Pcb through hole
Thermal Resistance 28.9 °C / W 28 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details