Boyd Heat Sinks PF750G

Description
Heat Sink TO-220 Aluminum Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS520-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS520-ND
Heat Sinks HS520-ND
Heat Sink TO-220 Aluminum Board Level, Vertical

Heat Sink TO-220 Aluminum Board Level, Vertical

Buy Now Datasheet
Heatsinks - 268098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
268098
Heatsinks 268098
AAVID THERMALLOY 437703 Heatsink

AAVID THERMALLOY 437703 Heatsink

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 97K7118 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
97K7118
Heat Sink; Thermal Resistance Boyd 97K7118
HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:TO-220; External Width - Metric:22mm; External Height - Metric:19mm; External Length - Metric:11mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:TO-220; External Width - Metric:22mm; External Height - Metric:19mm; External Length - Metric:11mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS520-ND 268098 97K7118
Product Name Heat Sinks Heatsinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket Pcb through hole
Material Aluminum Aluminum; Aluminium
L 11 mm (0.4331 inch) 11 mm (0.4331 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - A141314-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Socket
Material Aluminum
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details