Same Sky Heat Sinks HSS06-C20-P32

Description
Heat Sink TO-220 Copper Alloy 3.0W @ 75°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Copper Alloy 3.0W @ 75°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2223-HSS06-C20-P32-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Copper Alloy 3.0W @ 75°C Board Level, Vertical

Heat Sink TO-220 Copper Alloy 3.0W @ 75°C Board Level, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number 2223-HSS06-C20-P32-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846741 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 120 mm (4.72 inch)
W 62 mm (2.44 inch)
H 20 mm (0.7874 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details