Ohmite Manufacturing Co. Heat Sinks MA-302-55E

Description
Heat Sink TO-247, TO-264 Aluminum 5.0W @ 20°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-247, TO-264 Aluminum 5.0W @ 20°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - MA-302-55E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
MA-302-55E-ND
Heat Sinks MA-302-55E-ND
Heat Sink TO-247, TO-264 Aluminum 5.0W @ 20°C Top Mount

Heat Sink TO-247, TO-264 Aluminum 5.0W @ 20°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Ohmite - 30T2360 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
30T2360
Heat Sink; Thermal Resistance Ohmite 30T2360
HEAT SINK; Thermal Resistance:3°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:55.8mm; External Height - Metric:43.51mm; External Length - Metric:55mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:55.8mm; External Height - Metric:43.51mm; External Length - Metric:55mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number MA-302-55E-ND 30T2360
Product Name Heat Sinks Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 134 g (4.72 oz)
Mounting Clips; Socket
Thermal Resistance 1 °C / W 3 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details
Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details