Skived Fin heat sinks can be an alternative to extruded heat sinks when looking for a fin density which can’t be achieved by extrusion technology. Skived heat sinks can be manufactured from either copper or aluminum and usually have 0.5 (0.020”) thick fins.
Skived heat sinks are produced using a series of sharp knives that, as they pass over the material, curl up a small thickness of metal which is then bent vertically to form the fin. Skived fins are produced from a bar of material which is approximately 16 feet in length and then cut to length as required by the final application.
The final heat sink can be machined using normal fabrication techniques. Because of the thin fins, care must be taken in handling to prevent damage. It is suggested that a shroud be placed over the fins to help prevent damage. Wakefield- Vette SKV Series offers standard off the shelf solutions for customer applications in addition to custom solutions utilizing a plastic pin attachment.
Features
Heat Sink Copper Top Mount, Skived
HEAT SINK, COPPER, 70X70X14MM; Thermal Resistance:5.6°C/W; Packages Cooled:-; External Width - Metric:70mm; External Height - Metric:13.97mm; External Length - Metric:70mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | SKV707014-CU | 345-2036-ND | 94AC8393 |
| Product Name | Bonded Fin Heat Sink | Heat Sinks | Heat Sink, Copper, 70X70X14Mm; Thermal Resistance Wakefield Thermal |
| Heat sink Fin Style: | Bonded | ||
| Thermal Resistance | 5.6 °C / W | 5.6 °C / W | 5.6 °C / W |
| Device | Passive Heat Sink | ||
| Mounting | Socket |