Same Sky Heat Sinks HSS-B20-NP-01

Description
Heat Sink TO-220 Aluminum 4.1W @ 75°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 4.1W @ 75°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HSS-B20-NP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Aluminum 4.1W @ 75°C Board Level

Heat Sink TO-220 Aluminum 4.1W @ 75°C Board Level

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number HSS-B20-NP-01-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details