The PIC16LC76-04I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates within a voltage range of 2.5V to 6.0V. It features a high-performance RISC CPU capable of executing instructions at speeds up to 20 MHz, with a maximum instruction cycle time of 200 ns. The device supports up to 8K x 14 words of program memory and 368 bytes of data memory (RAM). This microcontroller includes multiple peripheral features such as three timer modules (Timer0, Timer1, and Timer2), a 16-bit capture/compare/PWM module, and an 8-bit multichannel analog-to-digital converter. It also supports various serial communication protocols, including SPI and I²C, as well as USART. The device is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and less than 1 mA in standby mode. The PIC16LC76-04I/SP is suitable for applications requiring reliable performance in commercial, industrial, and extended temperature ranges, making it a versatile choice for engineers looking for a robust microcontroller solution.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SPDIP
IC MCU 8BIT 14KB OTP 28SPDIP
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SPDIP
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O
IC MCU 8BIT 14KB OTP 28SPDIP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC76-04I/SP-ND | PIC16LC76-04I/SP | 23C5603 | PIC16LC76-04I/SP | PIC16LC76-04I/SP | PIC16LC76-04I/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| Bits | 8 Bit | |||||
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | |||
| ROM | 14 KB |