IC MCU 8BIT 3.5KB FLASH 20QFN Product overview: PIC16HV785-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV785-I/ML can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 889519-PIC16HV785-I/
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC16HV785
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 3.5KB FLASH 20QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 3.5KB FL 128 RAM 18 I/O
IC MCU 8BIT 3.5KB FLASH 20QFN
IC MCU 8BIT 3.5KB FLASH 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16HV785-I/ML | PIC16HV785-I/ML-ND | 889519-PIC16HV785-I/ML | PIC16HV785-I/ML | PIC16HV785-I/ML | PIC16HV785-I/ML | PIC16HV785-I/ML | PIC16HV785-I/ML |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16HV785-I/ML | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 0.1280 KB | 3.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | |||
| Serial Interface | RS-232, USB |