Manufacturer: Microchip Technology
Win Source Part Number: 1318963-PIC16HV785-I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 22
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 128 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16HV785
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 3.5KB FLASH 20DIP Product overview: PIC16HV785-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV785-I/P can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP
8-bit Microcontrollers - MCU 3.5KB FL 128 RAM 18 I/O
IC MCU 8BIT 3.5KB FLASH 20DIP
IC MCU 8BIT 3.5KB FLASH 20DIP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318963-PIC16HV785-I/P | 685-PIC16HV785-I/P | PIC16HV785-I/P-ND | PIC16HV785-I/P | PIC16HV785-I/P | PIC16HV785-I/P | PIC16HV785-I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 32 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 3.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 256 KB | 3.5 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |