The PIC16HV785-E/SS is a 20-pin, flash-based, 8-bit CMOS microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It supports a wide operating voltage range of 2.0V to 5.5V and is designed for industrial and extended temperature applications, with a temperature range of -40°C to +125°C. This microcontroller includes a precision internal oscillator, which is factory calibrated to ±1% and offers a software-selectable frequency range from 8 MHz to 32 kHz. It features multiple power-saving modes, including a sleep mode with a typical standby current of 30 nA at 2.0V. The device also incorporates a variety of peripherals, such as dual high-speed comparators, dual operational amplifiers, a 10-bit A/D converter with 14 channels, and a two-phase asynchronous feedback PWM module. The PIC16HV785-E/SS is equipped with robust memory capabilities, including 3.5 KB of flash memory with a write endurance of 100,000 cycles and EEPROM with a write endurance of 1,000,000 cycles. It also offers programmable code protection and a range of timers and interrupt capabilities, making it suitable for a variety of embedded applications.
IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16HV785-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV785-E/SS can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1088563-PIC16HV785-E
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 17
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU 3.5KB FL 128 RAM 18 I/O
IC MCU 8BIT 3.5KB FLASH 20SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16HV785-E/SS | PIC16HV785-E/SS-ND | 1088563-PIC16HV785-E/SS | PIC16HV785-E/SS | PIC16HV785-E/SS | PIC16HV785-E/SS | PIC16HV785-E/SS | PIC16HV785-E/SS |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16HV785-E/SS | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 0.1280 KB | 3.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | |||
| Serial Interface | RS-232, USB |