Manufacturer: Microchip Technology
Win Source Part Number: 045856-PIC16LC622A-0
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 3.5KB OTP 20SSOP Product overview: PIC16LC622A-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC622A-04/S
IC MCU 8BIT 3.5KB OTP 20SSOP
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
IC MCU 8BIT 3.5KB OTP 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 045856-PIC16LC622A-04/SS | 685-PIC16LC622A-04/SS | PIC16LC622A-04/SS | 23C5350 | PIC16LC622A-04/SS | PIC16LC622A-04/SS | PIC16LC622A-04/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LC622A-04/SS | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| Clock Speed | 4 MHz | 40 MHz | 4 MHz | 4 MHz | |||
| RAM | 3.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | |||
| ROM Type | OTP; OTP | EPROM; EPROM | OTP; OTP |