Microchip Technology, Inc. Microcontrollers PIC16LF1454-I/SL

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1454-I/SL is an 8-bit microcontroller from Microchip Technology, designed for low-power applications with an operating voltage range of 1.8V to 3.6V. It features a high-performance RISC CPU capable of operating at speeds up to 48 MHz, with a 14 KB FLASH program memory and 1 KB of data memory. The device supports various connectivity options including I2C, LINbus, SPI, UART/USART, and USB, making it versatile for different applications. This microcontroller includes several built-in features such as brown-out reset, power-on reset, and a watchdog timer, enhancing its reliability in embedded systems. It also offers a low-power sleep mode, making it suitable for battery-operated devices. The device is packaged in a 14-SOIC format, facilitating surface mount applications. With its combination of performance, low power consumption, and integrated peripherals, the PIC16LF1454-I/SL is a solid choice for engineers looking to implement efficient microcontroller solutions in their projects.

Datasheet Summary
Powered by GS/AI

The PIC16LF1454-I/SL is an 8-bit microcontroller from Microchip Technology, designed for low-power applications with an operating voltage range of 1.8V to 3.6V. It features a high-performance RISC CPU capable of operating at speeds up to 48 MHz, with a 14 KB FLASH program memory and 1 KB of data memory. The device supports various connectivity options including I2C, LINbus, SPI, UART/USART, and USB, making it versatile for different applications. This microcontroller includes several built-in features such as brown-out reset, power-on reset, and a watchdog timer, enhancing its reliability in embedded systems. It also offers a low-power sleep mode, making it suitable for battery-operated devices. The device is packaged in a 14-SOIC format, facilitating surface mount applications. With its combination of performance, low power consumption, and integrated peripherals, the PIC16LF1454-I/SL is a solid choice for engineers looking to implement efficient microcontroller solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1454-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1454-I/SL-ND
Microcontrollers PIC16LF1454-I/SL-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1454-I/SL
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1454-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16LF1454-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1454-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16LF1454-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1454-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1454-I/SL - 889546-PIC16LF1454-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1454-I/SL
889546-PIC16LF1454-I/SL
Embedded - Embedded - Microcontrollers - PIC16LF1454-I/SL 889546-PIC16LF1454-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 889546-PIC16LF1454-I /SL Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC Core Processor: PIC Speed: 48MHz Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 8 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF1454 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 57 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889546-PIC16LF1454-I/SL
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC
Core Processor: PIC
Speed: 48MHz
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1454
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Soic-14; Product Range Microchip - 53W9635 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Soic-14; Product Range Microchip
53W9635
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Soic-14; Product Range Microchip 53W9635
MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, SOIC-14; Product Range:PIC16 Family PIC16F14xx Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, SOIC-14; Product Range:PIC16 Family PIC16F14xx Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1454-I/SL
8-bit Microcontrollers - MCU PIC16LF1454-I/SL
8-bit Microcontrollers - MCU 7 KB Flash 512 bytes RAM 48 MHz Int Osc

8-bit Microcontrollers - MCU 7 KB Flash 512 bytes RAM 48 MHz Int Osc

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1454-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1454-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1454-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1454-I/SL
Embedded - Microcontrollers PIC16LF1454-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16LF1454-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1454-I/SL
Microcontrollers PIC16LF1454-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1454-I/SL-ND 685-PIC16LF1454-I/SL 889546-PIC16LF1454-I/SL 53W9635 PIC16LF1454-I/SL PIC16LF1454-I/SL PIC16LF1454-I/SL PIC16LF1454-I/SL
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF1454-I/SL Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Soic-14; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 1 KB 1 KB 14 KB 1 KB 1 KB 1 KB
ROM 14 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers