Microchip Technology, Inc. Microcontrollers PIC16LC926-I/PT

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC926-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC926-I/PT-ND
Microcontrollers PIC16LC926-I/PT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LC926-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LC926-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LC926-I/PT
IC MCU 8BIT 14KB OTP 64TQFP Product overview: PIC16LC926-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC926-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB OTP 64TQFP Product overview: PIC16LC926-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC926-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - PIC16LC926-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC926-I/PT
Embedded - Microcontrollers PIC16LC926-I/PT
IC MCU 8BIT 14KB OTP 64TQFP

IC MCU 8BIT 14KB OTP 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC926-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC926-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC926-I/PT
IC MCU 8BIT 14KB OTP 64TQFP

IC MCU 8BIT 14KB OTP 64TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip - 92C4836 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip
92C4836
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip 92C4836
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-64; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:336Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:25I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-64; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:336Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LC926-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LC926-I/PT
Microcontrollers PIC16LC926-I/PT
IC MCU 8BIT 14KB OTP 64TQFP

IC MCU 8BIT 14KB OTP 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC926-I/PT
8-bit Microcontrollers - MCU PIC16LC926-I/PT
8-bit Microcontrollers - MCU 14KB 336 RAM 52 I/O

8-bit Microcontrollers - MCU 14KB 336 RAM 52 I/O

Buy Now Datasheet
Microcontrollers - PIC16LC926-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC926-I/PT
Microcontrollers PIC16LC926-I/PT
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC926-I/PT-ND 685-PIC16LC926-I/PT PIC16LC926-I/PT PIC16LC926-I/PT 92C4836 PIC16LC926-I/PT PIC16LC926-I/PT PIC16LC926-I/PT
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 5x10b
RAM 0.3360 KB 0.3360 KB 336 KB 0.3360 KB 0.3360 KB 0.3360 KB
ROM 14 KB 0.3360 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers