Manufacturer: Microchip Technology
Win Source Part Number: 725994-PIC16LC58B-04
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 4MHz
Peripherals: POR, WDT
Program Memory Size: 3KB (2K x 12)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-DIP
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16LC58B
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 73 x 8
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP
IC MCU 8BIT 3KB OTP 18DIP Product overview: PIC16LC58B-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC58B-04I/P
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O
IC MCU 8BIT 3KB OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP
MCU, 8BIT, PIC16, 40MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:40MHz; Program Memory Size:3KB; RAM Memory Size:73Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; Embedded Interface Type:-; Supply RoHS Compliant: Yes
IC MCU 8BIT 3KB OTP 18DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 725994-PIC16LC58B-04I/P | PIC16LC58B-04I/P-ND | 685-PIC16LC58B-04I/P | PIC16LC58B-04I/P | PIC16LC58B-04I/P | PIC16LC58B-04I/P | 32AJ8511 | PIC16LC58B-04I/P |
| Product Name | Electronic Surplus - PIC16LC58B-04I/P | Microcontrollers | 8-bit 8BIT 3KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic16, 40Mhz, Dip-18; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 40 MHz | 4 MHz | ||
| RAM | 3 KB | 0.0730 KB | 0.0730 KB | 0.0730 KB | 0.0730 KB | 73 KB | ||
| ROM Type | OTP; OTP | OTP | EPROM; EPROM | OTP; OTP | ||||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |