Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LF1509-I/SS PIC16LF1509-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 810504-PIC16LF1509-I /SS Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 67 MSL Level: 1 (Unlimited) Part Number Series: PIC16LF1509 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 810504-PIC16LF1509-I /SS Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 67 MSL Level: 1 (Unlimited) Part Number Series: PIC16LF1509 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LF1509-I/SS - 810504-PIC16LF1509-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1509-I/SS
810504-PIC16LF1509-I/SS
Embedded - Embedded - Microcontrollers - PIC16LF1509-I/SS 810504-PIC16LF1509-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 810504-PIC16LF1509-I /SS Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 67 MSL Level: 1 (Unlimited) Part Number Series: PIC16LF1509 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 810504-PIC16LF1509-I/SS
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 67
MSL Level: 1 (Unlimited)
Part Number Series: PIC16LF1509
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now Datasheet
Microcontrollers - PIC16LF1509-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1509-I/SS-ND
Microcontrollers PIC16LF1509-I/SS-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1509-I/SS
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1509-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16LF1509-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1509-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16LF1509-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1509-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1509-I/SS
Embedded - Microcontrollers PIC16LF1509-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP

IC MCU 8BIT 14KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16LF1509-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1509-I/SS
Microcontrollers PIC16LF1509-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP

IC MCU 8BIT 14KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip - 64T1073 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip
64T1073
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip 64T1073
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet
MICROCHIP - PIC16LF1509-I/SS - MCU, 8BIT, PIC16, 20MHZ, SSOP-20 - 536-PIC16LF1509-I/SS - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - PIC16LF1509-I/SS - MCU, 8BIT, PIC16, 20MHZ, SSOP-20
536-PIC16LF1509-I/SS
MICROCHIP - PIC16LF1509-I/SS - MCU, 8BIT, PIC16, 20MHZ, SSOP-20 536-PIC16LF1509-I/SS
MICROCHIP - PIC16LF1509-I/SS - MCU, 8BIT, PIC16, 20MHZ, SSOP-20

MICROCHIP - PIC16LF1509-I/SS - MCU, 8BIT, PIC16, 20MHZ, SSOP-20

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1509-I/SS
8-bit Microcontrollers - MCU PIC16LF1509-I/SS
8-bit Microcontrollers - MCU 14KB FLASH 512B RAM 18 I/O 10-BIT ADC

8-bit Microcontrollers - MCU 14KB FLASH 512B RAM 18 I/O 10-BIT ADC

Buy Now Datasheet
Microcontrollers - PIC16LF1509-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1509-I/SS
Microcontrollers PIC16LF1509-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1509-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1509-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1509-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP

IC MCU 8BIT 14KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 810504-PIC16LF1509-I/SS PIC16LF1509-I/SS-ND 685-PIC16LF1509-I/SS PIC16LF1509-I/SS PIC16LF1509-I/SS 64T1073 536-PIC16LF1509-I/SS PIC16LF1509-I/SS PIC16LF1509-I/SS PIC16LF1509-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16LF1509-I/SS Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip MICROCHIP - PIC16LF1509-I/SS - MCU, 8BIT, PIC16, 20MHZ, SSOP-20 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 14 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details