Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LCE624-04I/P PIC16LCE624-04I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 889542-PIC16LCE624-0 4I/P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP EEPROM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LCE624 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889542-PIC16LCE624-0 4I/P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP EEPROM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LCE624 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LCE624-04I/P - 889542-PIC16LCE624-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LCE624-04I/P
889542-PIC16LCE624-04I/P
Embedded - Embedded - Microcontrollers - PIC16LCE624-04I/P 889542-PIC16LCE624-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 889542-PIC16LCE624-0 4I/P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP EEPROM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LCE624 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889542-PIC16LCE624-04I/P
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
EEPROM Size: 128 x 8
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC16LCE624
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16LCE624-04I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16LCE624-04I/P
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16LCE624-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LCE624-04I/ P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16LCE624-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LCE624-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LCE624-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LCE624-04I/P
Embedded - Microcontrollers PIC16LCE624-04I/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LCE624-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LCE624-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LCE624-04I/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LCE624-04I/P
8-bit Microcontrollers - MCU PIC16LCE624-04I/P
8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O

Buy Now Datasheet
Microcontrollers - PIC16LCE624-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LCE624-04I/P
Microcontrollers PIC16LCE624-04I/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889542-PIC16LCE624-04I/P 685-PIC16LCE624-04I/P PIC16LCE624-04I/P PIC16LCE624-04I/P PIC16LCE624-04I/P PIC16LCE624-04I/P
Product Name Embedded - Embedded - Microcontrollers - PIC16LCE624-04I/P 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 1.75 KB 0.0960 KB 96 KB 0.0960 KB
ROM 128 KB
ROM Type OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7392AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details