IC MCU 8BIT 3.5KB OTP 28SSOP Product overview: PIC16LC72A-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC72A-04/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 061837-PIC16LC72A-04
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 3.5KB OTP 28SSOP
IC MCU 8BIT 3.5KB OTP 28SSOP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LC72A-04/SS | PIC16LC72A-04/SS-ND | 061837-PIC16LC72A-04/SS | PIC16LC72A-04/SS | PIC16LC72A-04/SS | PIC16LC72A-04/SS | PIC16LC72A-04/SS |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LC72A-04/SS | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 0.1280 KB | 0.1280 KB | 3.5 KB | 128 KB | 0.1280 KB | ||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tube | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 28-SSOP | SOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |