Manufacturer: Microchip Technology
Win Source Part Number: 1319160-PIC16LF1508-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 38
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 12x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF1508ISO
Base Product Number: PIC16LF1508
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SOIC
IC MCU 8BIT 7KB FLASH 20SOIC Product overview: PIC16LF1508-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1508-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes
8-bit Microcontrollers - MCU 7KB FLASH 256B RAM 18 I/O 10-BIT ADC
IC MCU 8BIT 7KB FLASH 20SOIC
IC MCU 8BIT 7KB FLASH 20SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1319160-PIC16LF1508-I/SO | PIC16LF1508-I/SO-ND | 685-PIC16LF1508-I/SO | PIC16LF1508-I/SO | 64T1062 | PIC16LF1508-I/SO | PIC16LF1508-I/SO | PIC16LF1508-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 7 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |