Microchip Technology, Inc. 8-bit 8BIT 3KB Embedded Microcontroller MCU PIC16LC57C-04/SS

Description
IC MCU 8BIT 3KB OTP 28SSOP Product overview: PIC16LC57C-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC57C-04/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3KB OTP 28SSOP Product overview: PIC16LC57C-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC57C-04/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16LC57C-04/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16LC57C-04/SS
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16LC57C-04/SS
IC MCU 8BIT 3KB OTP 28SSOP Product overview: PIC16LC57C-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC57C-04/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB OTP 28SSOP Product overview: PIC16LC57C-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC57C-04/SS can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16LC57C-04/SS - 792012-PIC16LC57C-04/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC57C-04/SS
792012-PIC16LC57C-04/SS
Embedded - Embedded - Microcontrollers - PIC16LC57C-04/SS 792012-PIC16LC57C-04/SS
Manufacturer: Microchip Technology Win Source Part Number: 792012-PIC16LC57C-04 /SS Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 20 Program Memory Size: 3KB (2K x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 72 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC16LC57 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): SX28AC/SS-G; CY7C60323-PVXC; CY7C64215-28PVXCT ; CY7C64215-28PVXI; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792012-PIC16LC57C-04/SS
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 72 x 8
Oscillator Type: External
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: PIC16LC57
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): SX28AC/SS-G; CY7C60323-PVXC; CY7C64215-28PVXCT ; CY7C64215-28PVXI;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LC57C-04/SS
Embedded - Microcontrollers PIC16LC57C-04/SS
IC MCU 8BIT 3KB OTP 28SSOP

IC MCU 8BIT 3KB OTP 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC57C-04/SS
8-bit Microcontrollers - MCU PIC16LC57C-04/SS
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O

8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC57C-04/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC57C-04/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC57C-04/SS
IC MCU 8BIT 3KB OTP 28SSOP

IC MCU 8BIT 3KB OTP 28SSOP

Supplier's Site
Microcontrollers - PIC16LC57C-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC57C-04/SS
Microcontrollers PIC16LC57C-04/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LC57C-04/SS 792012-PIC16LC57C-04/SS PIC16LC57C-04/SS PIC16LC57C-04/SS PIC16LC57C-04/SS PIC16LC57C-04/SS
Product Name 8-bit 8BIT 3KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LC57C-04/SS Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0720 KB 3 KB 72 KB 0.0720 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Package Type Other; Tube SSOP SOP; Other; 28-SSOP (0.209\", 5.30mm Width) SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded Microcontroller MCU - 685-A2C00050942 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers