The PIC16LC622AT-04I/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 40 MHz and a 100 ns instruction cycle. It offers 2 KB of program memory and 128 bytes of data memory, making it suitable for a variety of applications. The device includes 13 I/O pins with individual direction control, an analog comparator module, and an 8-bit timer/counter with a programmable prescaler. This microcontroller supports multiple addressing modes and has a deep hardware stack of 8 levels, enhancing its capability for complex tasks. It also features essential functionalities such as power-on reset, brown-out reset, and a watchdog timer, ensuring reliable operation. The operating voltage range is from 2.5V to 6.0V, with low power consumption characteristics, making it ideal for battery-operated devices. The PIC16LC622AT-04I/SO is available in a SOIC package, suitable for various industrial applications.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB OTP 18SOIC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC622AT04ISO-ND | PIC16LC622AT-04I/SO | PIC16LC622AT-04I/SO | 23C5361 | PIC16LC622AT-04I/SO | PIC16LC622AT-04I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |||
| ROM | 3.5 KB | |||||
| ROM Type | OTP | OTP; OTP |