Manufacturer: Microchip Technology
Win Source Part Number: 1238080-PIC16LC923-0
Series: PIC 16C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 176 x 8
Oscillator Type: External
Supply Voltage: 2.5 V ~ 6 V
Family Name: PIC16LC923
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ML610346-xxxTB; ML610Q346-NNNTB; ML610346J-xxxTB;
Introduction Date: August 12, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16LC923-04I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC923-04I/P
IC,MICROCONTROLLER,8
IC MCU 8BIT 7KB OTP 64TQFP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)
8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O
IC MCU 8BIT 7KB OTP 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238080-PIC16LC923-04I/PT | 685-PIC16LC923-04I/PT | 23C5647 | PIC16LC923-04I/PT | PIC16LC923-04I/PT | PIC16LC923-04I/PT | PIC16LC923-04I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LC923-04I/PT | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 8 MHz | 4 MHz | 4 MHz | |||
| RAM | 7 KB | 0.1760 KB | 0.1760 KB | 176 KB | |||
| ROM Type | OTP; One Time Programmable(OTP) | EPROM; OTP EPROM | OTP; OTP | ||||
| Supply Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 6 volts |