Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LF1503T-I/ST PIC16LF1503T-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 210085-PIC16LF1503T- I/ST Packaging: Reel - TR Core Processor: PIC Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 210085-PIC16LF1503T- I/ST Packaging: Reel - TR Core Processor: PIC Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1503T-I/ST is a 14-pin, 8-bit microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The device includes 2 Kwords of program memory and 128 bytes of data memory, with high-endurance flash memory capable of 100,000 write cycles. It operates within a voltage range of 1.8V to 3.6V and supports various low-power modes, making it suitable for battery-operated applications. This microcontroller is equipped with a 10-bit Analog-to-Digital Converter (ADC) with eight external channels and three internal channels, as well as a 5-bit Digital-to-Analog Converter (DAC). It also includes multiple timers, a Master Synchronous Serial Port (MSSP) for SPI and I2C communication, and two configurable logic cell (CLC) modules for custom logic functions. The device supports in-circuit serial programming (ICSP) and debugging, enhancing its usability in development environments. With its combination of performance, low power consumption, and versatile peripheral features, the PIC16LF1503T-I/ST is a suitable choice for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16LF1503T-I/ST is a 14-pin, 8-bit microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The device includes 2 Kwords of program memory and 128 bytes of data memory, with high-endurance flash memory capable of 100,000 write cycles. It operates within a voltage range of 1.8V to 3.6V and supports various low-power modes, making it suitable for battery-operated applications. This microcontroller is equipped with a 10-bit Analog-to-Digital Converter (ADC) with eight external channels and three internal channels, as well as a 5-bit Digital-to-Analog Converter (DAC). It also includes multiple timers, a Master Synchronous Serial Port (MSSP) for SPI and I2C communication, and two configurable logic cell (CLC) modules for custom logic functions. The device supports in-circuit serial programming (ICSP) and debugging, enhancing its usability in development environments. With its combination of performance, low power consumption, and versatile peripheral features, the PIC16LF1503T-I/ST is a suitable choice for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LF1503T-I/ST - 210085-PIC16LF1503T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1503T-I/ST
210085-PIC16LF1503T-I/ST
Embedded - Embedded - Microcontrollers - PIC16LF1503T-I/ST 210085-PIC16LF1503T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 210085-PIC16LF1503T- I/ST Packaging: Reel - TR Core Processor: PIC Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210085-PIC16LF1503T-I/ST
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16LF1503T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1503T-I/STDKR-ND
Microcontrollers PIC16LF1503T-I/STDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1503T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1503T-I/STTR-ND
Microcontrollers PIC16LF1503T-I/STTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1503T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1503T-I/STCT-ND
Microcontrollers PIC16LF1503T-I/STCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LF1503T-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF1503T-I/ST
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF1503T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16LF1503T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1503T-I/S T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16LF1503T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1503T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1503T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1503T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1503T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1503T-I/ST
8-bit Microcontrollers - MCU PIC16LF1503T-I/ST
8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC

8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC

Buy Now Datasheet
Microcontrollers - PIC16LF1503T-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1503T-I/ST
Microcontrollers PIC16LF1503T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - PIC16LF1503T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1503T-I/ST
Microcontrollers PIC16LF1503T-I/ST
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1503T-I/ST
Embedded - Microcontrollers PIC16LF1503T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210085-PIC16LF1503T-I/ST PIC16LF1503T-I/STDKR-ND 685-PIC16LF1503T-I/ST PIC16LF1503T-I/ST PIC16LF1503T-I/ST PIC16LF1503T-I/ST PIC16LF1503T-I/ST PIC16LF1503T-I/ST
Product Name Embedded - Embedded - Microcontrollers - PIC16LF1503T-I/ST Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215B01ZQZR - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details