Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16LC73A-04/SP

Description
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16LC73A-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC73A-04/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16LC73A-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC73A-04/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LC73A-04/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LC73A-04/SP
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LC73A-04/SP
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16LC73A-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC73A-04/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16LC73A-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC73A-04/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LC73A-04/SP - 889535-PIC16LC73A-04/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC73A-04/SP
889535-PIC16LC73A-04/SP
Embedded - Embedded - Microcontrollers - PIC16LC73A-04/SP 889535-PIC16LC73A-04/SP
Manufacturer: Microchip Technology Win Source Part Number: 889535-PIC16LC73A-04 /SP Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 2.5V ~ 6V Family Name: PIC16LC73 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LC73A-04/SP-NDR , PIC16LC73A04SP

Manufacturer: Microchip Technology
Win Source Part Number: 889535-PIC16LC73A-04/SP
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 2.5V ~ 6V
Family Name: PIC16LC73
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LC73A-04/SP-NDR, PIC16LC73A04SP

Buy Now Datasheet
Microcontrollers - PIC16LC73A-04/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC73A-04/SP-ND
Microcontrollers PIC16LC73A-04/SP-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

Buy Now Datasheet
Microcontrollers - PIC16LC73A-04/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC73A-04/SP
Microcontrollers PIC16LC73A-04/SP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC73A-04/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC73A-04/SP
Embedded - Microcontrollers PIC16LC73A-04/SP
IC MCU 8BIT 7KB OTP 28SPDIP

IC MCU 8BIT 7KB OTP 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC73A-04/SP
8-bit Microcontrollers - MCU PIC16LC73A-04/SP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC73A-04/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC73A-04/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC73A-04/SP
IC MCU 8BIT 7KB OTP 28SPDIP

IC MCU 8BIT 7KB OTP 28SPDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LC73A-04/SP 889535-PIC16LC73A-04/SP PIC16LC73A-04/SP-ND PIC16LC73A-04/SP PIC16LC73A-04/SP PIC16LC73A-04/SP PIC16LC73A-04/SP
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LC73A-04/SP Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1920 KB 7 KB 0.1920 KB 0.1920 KB 192 KB
ROM 0.1920 KB 7 KB
ROM Type EPROM; EPROM OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers