Manufacturer: Microchip Technology
Win Source Part Number: 1238073-PIC16LC711-0
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 68 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 6 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16LC711-04/SO; PIC16LC711T-04/SS; PIC16LC711-04/P; PIC16LC711-04/SS;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Consumer Electronics
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16LC711-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC711-04/P can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP
IC MCU 8BIT 1.75KB OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238073-PIC16LC711-04/P | 685-PIC16LC711-04/P | PIC16LC711-04/P-ND | PIC16LC711-04/P | PIC16LC711-04/P | 23C5486 | PIC16LC711-04/P |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LC711-04/P | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 1.75 KB | 0.0680 KB | 0.0680 KB | 0.0680 KB | |||
| ROM Type | OTP; One Time Programmable(OTP) | EPROM; OTP EPROM | OTP | ||||
| Supply Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts |