The PIC16LC622A-04E/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 40 MHz and a 100 ns instruction cycle. It includes 2 KB of program memory and 128 bytes of data memory, along with 13 I/O pins that allow for individual direction control. The device supports various addressing modes and has an 8-level deep hardware stack, enhancing its capability for complex applications. This microcontroller is equipped with an analog comparator module, which includes two comparators and a programmable on-chip voltage reference. It also features an 8-bit timer/counter with a programmable prescaler, making it suitable for timing applications. The device operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical current draws of less than 2.0 mA at 5.0V and 4.0 MHz. Additional features include power-on reset, brown-out reset, a watchdog timer, and a power-saving sleep mode. The PIC16LC622A-04E/SO is available in a 18-pin SOIC package, making it a compact choice for embedded systems. Its combination of performance, memory capacity, and power efficiency makes it a viable option for various engineering projects.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB OTP 18SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC622A-04ESO-ND | PIC16LC622A-04E/SO | PIC16LC622A-04E/SO | PIC16LC622A-04E/SO | 23C5352 | PIC16LC622A-04E/SO |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |||
| ROM | 3.5 KB | |||||
| ROM Type | OTP | OTP; OTP |