IC MCU 8BIT 1.5KB OTP 14SOIC Product overview: PIC16LC505T-04/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC505T-04/S
Manufacturer: Microchip Technology
Win Source Part Number: 1318850-PIC16LC505T-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: PIC
Speed: 4MHz
Standard Package: 2,600
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
RAM Size: 72 x 8
Oscillator Type: External
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LC505T-04/SL-ND
Base Product Number: PIC16LC505
RoHS Status: ROHS3 Compliant
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz SOIC14
IC MCU 8BIT 1.5KB OTP 14SOIC
IC MCU 8BIT 1.5KB OTP 14SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LC505T-04/SL | 1318850-PIC16LC505T-04/SL | PIC16LC505T-04/SL | PIC16LC505T-04/SL | PIC16LC505T-04/SL | PIC16LC505T-04/SL |
| Product Name | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0720 KB | 1.5 KB | 72 KB | 0.0720 KB | ||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |