Manufacturer: Microchip Technology
Win Source Part Number: 755636-PIC16LC65A-04
Packaging: Tray
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 6V
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 44-QFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16LC65A
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 33
Date RAM Size: 192 x 8
IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16LC65A-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC65A-04/PQ
IC MCU 8BIT 7KB OTP 44MQFP
IC MCU 8BIT 7KB OTP 44MQFP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 755636-PIC16LC65A-04/PQ | 685-PIC16LC65A-04/PQ | PIC16LC65A-04/PQ | PIC16LC65A-04/PQ | PIC16LC65A-04/PQ | PIC16LC65A-04/PQ |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LC65A-04/PQ | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 7 KB | 0.1920 KB | 192 KB | 0.1920 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 6 volts |