Microchip Technology, Inc. Microcontrollers PIC16LC554T-04/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LC554T-04/SS is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd., part of the PIC16C55X family. It features a high-performance RISC CPU with only 35 instructions, all of which are single-cycle except for program branches, which take two cycles. The device operates at a clock speed of up to 20 MHz, with a 20 ns instruction cycle time. This microcontroller includes 512 bytes of program memory and 80 bytes of data memory. It supports various addressing modes, has interrupt capability, and features a hardware stack with 8 levels. The device offers 13 to 22 I/O pins with individual direction control and includes a high current sink/source for direct LED drive. Additionally, it has an 8-bit timer/counter with a programmable prescaler. The PIC16LC554T-04/SS is designed with low power consumption in mind, operating within a voltage range of 2.5V to 5.5V. It incorporates several special features such as a power-on reset, power-up timer, watchdog timer, and a power-saving sleep mode. The microcontroller also supports serial in-circuit programming and has programmable code protection. This device is suitable for a variety of applications requiring efficient processing and low power usage.

Datasheet Summary
Powered by GS/AI

The PIC16LC554T-04/SS is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd., part of the PIC16C55X family. It features a high-performance RISC CPU with only 35 instructions, all of which are single-cycle except for program branches, which take two cycles. The device operates at a clock speed of up to 20 MHz, with a 20 ns instruction cycle time. This microcontroller includes 512 bytes of program memory and 80 bytes of data memory. It supports various addressing modes, has interrupt capability, and features a hardware stack with 8 levels. The device offers 13 to 22 I/O pins with individual direction control and includes a high current sink/source for direct LED drive. Additionally, it has an 8-bit timer/counter with a programmable prescaler. The PIC16LC554T-04/SS is designed with low power consumption in mind, operating within a voltage range of 2.5V to 5.5V. It incorporates several special features such as a power-on reset, power-up timer, watchdog timer, and a power-saving sleep mode. The microcontroller also supports serial in-circuit programming and has programmable code protection. This device is suitable for a variety of applications requiring efficient processing and low power usage.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC554T-04/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC554T-04/SS-ND
Microcontrollers PIC16LC554T-04/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319165-PIC16LC554T-04/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319165-PIC16LC554T-04/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319165-PIC16LC554T-04/SS
Manufacturer: Microchip Technology Win Source Part Number: 1319165-PIC16LC554T- 04/SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 4MHz Standard Package: 1,600 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP RAM Size: 80 x 8 Oscillator Type: External Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 20-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LC554T-04/SS-ND R Base Product Number: PIC16LC554 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319165-PIC16LC554T-04/SS
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 4MHz
Standard Package: 1,600
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
RAM Size: 80 x 8
Oscillator Type: External
Supplier Device Package: 20-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LC554T-04/SS-NDR
Base Product Number: PIC16LC554
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16LC554T-04/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16LC554T-04/SS
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16LC554T-04/SS
IC MCU 8BIT 896B OTP 20SSOP Product overview: PIC16LC554T-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC554T-04/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B OTP 20SSOP Product overview: PIC16LC554T-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC554T-04/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LC554T-04/SS
Embedded - Microcontrollers PIC16LC554T-04/SS
IC MCU 8BIT 896B OTP 20SSOP

IC MCU 8BIT 896B OTP 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC554T-04/SS
8-bit Microcontrollers - MCU PIC16LC554T-04/SS
8-bit Microcontrollers - MCU .875KB 80 RAM 13 I/O

8-bit Microcontrollers - MCU .875KB 80 RAM 13 I/O

Buy Now Datasheet
Microcontrollers - PIC16LC554T-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC554T-04/SS
Microcontrollers PIC16LC554T-04/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip - 23C5207 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip
23C5207
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip 23C5207
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SSOP,20PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SSOP,20PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - PIC16LC554T-04/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LC554T-04/SS
Microcontrollers PIC16LC554T-04/SS
IC MCU 8BIT 896B OTP 20SSOP

IC MCU 8BIT 896B OTP 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC554T-04/SS-ND 1319165-PIC16LC554T-04/SS 685-PIC16LC554T-04/SS PIC16LC554T-04/SS PIC16LC554T-04/SS PIC16LC554T-04/SS 23C5207 PIC16LC554T-04/SS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 20 MHz 4 MHz 4 MHz
RAM 0.0800 KB 0.8960 KB 0.0800 KB 0.0800 KB 0.0800 KB
ROM 0.8960 KB 0.0800 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
4 suppliers