Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC924-04/PT PIC16LC924-04/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238081-PIC16LC924-0 4/PT Series: PIC 16C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 176 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 2.5 V ~ 6 V Family Name: PIC16LC924 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610Q346-NNNTB; ML610Q346J-xxxTB; ML610Q346-xxxTB; Introduction Date: August 12, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238081-PIC16LC924-0 4/PT Series: PIC 16C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 176 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 2.5 V ~ 6 V Family Name: PIC16LC924 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610Q346-NNNTB; ML610Q346J-xxxTB; ML610Q346-xxxTB; Introduction Date: August 12, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC924-04/PT - 1238081-PIC16LC924-04/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC924-04/PT
1238081-PIC16LC924-04/PT
Embedded - Embedded - Microcontrollers - PIC16LC924-04/PT 1238081-PIC16LC924-04/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238081-PIC16LC924-0 4/PT Series: PIC 16C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 176 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 2.5 V ~ 6 V Family Name: PIC16LC924 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610Q346-NNNTB; ML610Q346J-xxxTB; ML610Q346-xxxTB; Introduction Date: August 12, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238081-PIC16LC924-04/PT
Series: PIC 16C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 176 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 6 V
Family Name: PIC16LC924
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ML610Q346-NNNTB; ML610Q346J-xxxTB; ML610Q346-xxxTB;
Introduction Date: August 12, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LC924-04/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LC924-04/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LC924-04/PT
IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16LC924-04/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC924-04/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16LC924-04/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC924-04/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LC924-04/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC924-04/PT-ND
Microcontrollers PIC16LC924-04/PT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16LC924-04/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LC924-04/PT
Microcontrollers PIC16LC924-04/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16LC924-04/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC924-04/PT
Microcontrollers PIC16LC924-04/PT
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC924-04/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC924-04/PT
Embedded - Microcontrollers PIC16LC924-04/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC924-04/PT
8-bit Microcontrollers - MCU PIC16LC924-04/PT
8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O

8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC924-04/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC924-04/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC924-04/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip - 23C5653 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip
23C5653
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip 23C5653
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TQFP,64PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TQFP,64PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238081-PIC16LC924-04/PT 685-PIC16LC924-04/PT PIC16LC924-04/PT-ND PIC16LC924-04/PT PIC16LC924-04/PT PIC16LC924-04/PT PIC16LC924-04/PT PIC16LC924-04/PT 23C5653
Product Name Embedded - Embedded - Microcontrollers - PIC16LC924-04/PT 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 8 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 7 KB 0.1760 KB 0.1760 KB 0.1760 KB 0.1760 KB 176 KB
ROM Type OTP; One Time Programmable(OTP) EPROM; OTP EPROM OTP OTP; OTP OTP; OTP
Supply Voltage 2.5 to 6 volts 2.5 to 6 volts 2.5 to 6 volts 2.5 to 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details