Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC74A-04I/PQ PIC16LC74A-04I/PQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 792020-PIC16LC74A-04 I/PQ Series: PIC 16C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 44-QFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 2.5 V ~ 6 V Family Name: PIC16LC74 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): PIC16LC74A-04I/P; PIC16LC74A-04I/L; PIC16LC74AT-04I/L; PIC16LC74AT-04I/PT; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792020-PIC16LC74A-04 I/PQ Series: PIC 16C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 44-QFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 2.5 V ~ 6 V Family Name: PIC16LC74 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): PIC16LC74A-04I/P; PIC16LC74A-04I/L; PIC16LC74AT-04I/L; PIC16LC74AT-04I/PT; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC74A-04I/PQ - 792020-PIC16LC74A-04I/PQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC74A-04I/PQ
792020-PIC16LC74A-04I/PQ
Embedded - Embedded - Microcontrollers - PIC16LC74A-04I/PQ 792020-PIC16LC74A-04I/PQ
Manufacturer: Microchip Technology Win Source Part Number: 792020-PIC16LC74A-04 I/PQ Series: PIC 16C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 44-QFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 2.5 V ~ 6 V Family Name: PIC16LC74 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): PIC16LC74A-04I/P; PIC16LC74A-04I/L; PIC16LC74AT-04I/L; PIC16LC74AT-04I/PT; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792020-PIC16LC74A-04I/PQ
Series: PIC 16C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 44-QFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 6 V
Family Name: PIC16LC74
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-MQFP (10x10)
Alternative Parts (Cross-Reference): PIC16LC74A-04I/P; PIC16LC74A-04I/L; PIC16LC74AT-04I/L; PIC16LC74AT-04I/PT;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LC74A-04I/PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LC74A-04I/PQ
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LC74A-04I/PQ
IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16LC74A-04I/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC74A-04I/P Q can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16LC74A-04I/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC74A-04I/PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LC74A-04I/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC74A-04I/PQ
Embedded - Microcontrollers PIC16LC74A-04I/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip - 23C5578 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip
23C5578
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip 23C5578
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,QFP,44PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,QFP,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC74A-04I/PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC74A-04I/PQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC74A-04I/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site
IC MCU 8BIT 7KB OTP 44MQFP - 536-PIC16LC74A-04I/PQ - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB OTP 44MQFP
536-PIC16LC74A-04I/PQ
IC MCU 8BIT 7KB OTP 44MQFP 536-PIC16LC74A-04I/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site
Microcontrollers - PIC16LC74A-04I/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC74A-04I/PQ
Microcontrollers PIC16LC74A-04I/PQ
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC74A-04I/PQ
8-bit Microcontrollers - MCU PIC16LC74A-04I/PQ
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792020-PIC16LC74A-04I/PQ 685-PIC16LC74A-04I/PQ PIC16LC74A-04I/PQ 23C5578 PIC16LC74A-04I/PQ 536-PIC16LC74A-04I/PQ PIC16LC74A-04I/PQ PIC16LC74A-04I/PQ
Product Name Embedded - Embedded - Microcontrollers - PIC16LC74A-04I/PQ 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 7KB OTP 44MQFP Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 192 KB 0.1920 KB 0.1920 KB
ROM Type OTP; One Time Programmable(OTP) EPROM; EPROM OTP; OTP OTP
Supply Voltage 2.5 to 6 volts 2.5 to 6 volts 6 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details