PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SSOP
IC MCU 8BIT 7KB OTP 20SSOP
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC771T-I/SS | PIC16LC771T-I/SS | PIC16LC771T-I/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 20 MHz | ||
| RAM | 0.2560 KB |