The PIC16LF1507T-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes a 16-level deep hardware stack and supports various addressing modes. The device operates within a voltage range of 1.8V to 3.6V and is designed for low power consumption, with a typical sleep current of 20 nA at 1.8V. This microcontroller offers 2 Kwords of program memory and 128 bytes of data memory, along with 128 bytes of high-endurance flash data memory capable of 100,000 write cycles. It features an integrated 10-bit analog-to-digital converter (ADC) with multiple channels, as well as various timers and pulse-width modulation (PWM) capabilities. The device supports in-circuit serial programming and debugging, enhancing its usability in development environments. The PIC16LF1507T-I/ML is suitable for applications requiring low power consumption, flexible I/O configurations, and integrated analog functionality, making it a viable choice for engineers looking to implement efficient embedded solutions.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 889553-PIC16LF1507T-
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
Core Processor: PIC
Speed: 20MHz
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1507
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 3.5KB FLASH 20QFN Product overview: PIC16LF1507T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1507T-I/M
IC MCU 8BIT 3.5KB FLASH 20QFN
8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 18I/O 10bit ADC
IC MCU 8BIT 3.5KB FLASH 20QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1507T-I/ML-ND | 889553-PIC16LF1507T-I/ML | 685-PIC16LF1507T-I/ML | PIC16LF1507T-I/ML | PIC16LF1507T-I/ML | PIC16LF1507T-I/ML | PIC16LF1507T-I/ML |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LF1507T-I/ML | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | ||||||
| RAM | 0.1280 KB | 3.5 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 3.5 KB |