The PIC16LC65A-04/PT is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It supports 14-bit instruction architecture with only 35 single-word instructions, ensuring efficient processing with most instructions executing in a single cycle. The device includes a variety of integrated peripherals such as timers, a Capture/Compare/PWM module, and a Universal Synchronous Asynchronous Receiver Transmitter (USART), making it suitable for diverse applications. This microcontroller operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and standby currents as low as 1 µA. It also features a power-on reset, a watchdog timer, and brown-out reset capabilities, enhancing reliability in various operating conditions. The PIC16LC65A-04/PT is available in a 44-pin TQFP package, providing ample I/O options for interfacing with other components. Its programmable code protection feature adds a layer of security for sensitive applications. This microcontroller is suitable for both commercial and industrial applications, making it a versatile choice for engineers looking for a reliable embedded solution.
IC MCU 8BIT 7KB OTP 44TQFP
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
IC MCU 8BIT 7KB OTP 44TQFP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-TQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC65A-04/PT | PIC16LC65A-04/PT | PIC16LC65A-04/PT | PIC16LC65A-04/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 192 KB | 0.1920 KB | ||
| ROM Type | OTP; OTP |