Category: OEM Souring
Win Source Part Number: 1462930-PIC16LC64A-0
Manufacturer: Microchip Technology
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 3.5KB OTP 44PLCC
IC MCU 8BIT 3.5KB OTP 44PLCC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O
IC,MICROCONTROLLER,8
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462930-PIC16LC64A-04/L | PIC16LC64A-04/L-ND | PIC16LC64A-04/L | PIC16LC64A-04/L | PIC16LC64A-04/L | PIC16LC64A-04/L | 23C5383 |
| Product Name | OEM Souring | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | ||||
| ROM | 3.5 KB | ||||||
| ROM Type | OTP | OTP; OTP |