Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16LF1454T-I/ML

Description
IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1454T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1454T-I/M L can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1454T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1454T-I/M L can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1454T-I/ML is an 8-bit microcontroller from Microchip Technology, featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds up to 48 MHz with a 14 Kbytes program memory and 1024 bytes of data memory. The device supports a wide operating voltage range of 1.8V to 3.6V and includes various built-in features such as self-programmability, power-on reset, brown-out reset, and an extended watchdog timer. This microcontroller is equipped with USB V2.0 compliance, allowing for low-speed (1.5 Mb/s) and full-speed (12 Mb/s) data transfers, and supports multiple USB transfer types including control and bulk transfers. It also features a flexible oscillator structure with an internal oscillator that can be tuned across a wide frequency range. The PIC16LF1454T-I/ML includes several peripheral features such as up to 14 I/O pins, timers, PWM modules, and a master synchronous serial port supporting SPI and I2C protocols. It is designed for low-power applications, with a typical standby current of 20 nA at 1.8V. The device is available in a 16-QFN package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The PIC16LF1454T-I/ML is an 8-bit microcontroller from Microchip Technology, featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds up to 48 MHz with a 14 Kbytes program memory and 1024 bytes of data memory. The device supports a wide operating voltage range of 1.8V to 3.6V and includes various built-in features such as self-programmability, power-on reset, brown-out reset, and an extended watchdog timer. This microcontroller is equipped with USB V2.0 compliance, allowing for low-speed (1.5 Mb/s) and full-speed (12 Mb/s) data transfers, and supports multiple USB transfer types including control and bulk transfers. It also features a flexible oscillator structure with an internal oscillator that can be tuned across a wide frequency range. The PIC16LF1454T-I/ML includes several peripheral features such as up to 14 I/O pins, timers, PWM modules, and a master synchronous serial port supporting SPI and I2C protocols. It is designed for low-power applications, with a typical standby current of 20 nA at 1.8V. The device is available in a 16-QFN package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF1454T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1454T-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1454T-I/ML
IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1454T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1454T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1454T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1454T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1454T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1454T-I/ML-ND
Microcontrollers PIC16LF1454T-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1454T-I/ML - 889548-PIC16LF1454T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1454T-I/ML
889548-PIC16LF1454T-I/ML
Embedded - Embedded - Microcontrollers - PIC16LF1454T-I/ML 889548-PIC16LF1454T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889548-PIC16LF1454T- I/ML Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4) Core Processor: PIC Speed: 48MHz Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 8 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF1454 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889548-PIC16LF1454T-I/ML
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Core Processor: PIC
Speed: 48MHz
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1454
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16LF1454T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1454T-I/ML
Microcontrollers PIC16LF1454T-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V 16-Pin QFN EP T/R - 536-PIC16LF1454T-I/ML - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V 16-Pin QFN EP T/R
536-PIC16LF1454T-I/ML
MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V 16-Pin QFN EP T/R 536-PIC16LF1454T-I/ML
MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V 16-Pin QFN EP T/R

MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V 16-Pin QFN EP T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1454T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1454T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1454T-I/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1454T-I/ML
8-bit Microcontrollers - MCU PIC16LF1454T-I/ML
8-bit Microcontrollers - MCU 7KB Flsh 512b RAM 48MHz Int Osc 12 I/0

8-bit Microcontrollers - MCU 7KB Flsh 512b RAM 48MHz Int Osc 12 I/0

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1454T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1454T-I/ML
Embedded - Microcontrollers PIC16LF1454T-I/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF1454T-I/ML PIC16LF1454T-I/ML-ND 889548-PIC16LF1454T-I/ML PIC16LF1454T-I/ML 536-PIC16LF1454T-I/ML PIC16LF1454T-I/ML PIC16LF1454T-I/ML PIC16LF1454T-I/ML
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1454T-I/ML Microcontrollers MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V 16-Pin QFN EP T/R Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 1 KB 1 KB 14 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3 volts 3.6 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, LIN, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CIL25MCAKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details