PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 14KB OTP 44PLCC
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
IC MCU 8BIT 14KB OTP 44PLCC
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC77-04/L-ND | PIC16LC77-04/L | 23C5606 | PIC16LC77-04/L | PIC16LC77-04/L | PIC16LC77-04/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| Bits | 8 Bit | |||||
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | |||
| ROM | 14 KB |