Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC622A-04/P PIC16LC622A-04/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 889522-PIC16LC622A-0 4/P Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LC622 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889522-PIC16LC622A-0 4/P Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LC622 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC622A-04/P - 889522-PIC16LC622A-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC622A-04/P
889522-PIC16LC622A-04/P
Embedded - Embedded - Microcontrollers - PIC16LC622A-04/P 889522-PIC16LC622A-04/P
Manufacturer: Microchip Technology Win Source Part Number: 889522-PIC16LC622A-0 4/P Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LC622 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889522-PIC16LC622A-04/P
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC16LC622
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16LC622A-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC622A-04/P-ND
Microcontrollers PIC16LC622A-04/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LC622A-04/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LC622A-04/P
IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16LC622A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC622A-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16LC622A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC622A-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC622A-04/P
8-bit Microcontrollers - MCU PIC16LC622A-04/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube - 536-PIC16LC622A-04/P - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube
536-PIC16LC622A-04/P
MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube 536-PIC16LC622A-04/P
MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube

MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC622A-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC622A-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC622A-04/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site
Embedded - Microcontrollers - PIC16LC622A-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC622A-04/P
Embedded - Microcontrollers PIC16LC622A-04/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16LC622A-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC622A-04/P
Microcontrollers PIC16LC622A-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip - 23C5348 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip
23C5348
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip 23C5348
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,DIP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889522-PIC16LC622A-04/P PIC16LC622A-04/P-ND 685-PIC16LC622A-04/P PIC16LC622A-04/P 536-PIC16LC622A-04/P PIC16LC622A-04/P PIC16LC622A-04/P PIC16LC622A-04/P 23C5348
Product Name Embedded - Embedded - Microcontrollers - PIC16LC622A-04/P Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 40 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM Type OTP; OTP OTP EPROM; EPROM EPROM OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details