The PIC16LC63AT-04I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a streamlined instruction set of only 35 single-word instructions. It operates at speeds up to 20 MHz with a 200 ns instruction cycle. The device includes 4K x 14 words of program memory and 192 x 8 bytes of data memory (RAM), along with an interrupt capability and an eight-level deep hardware stack. This microcontroller supports various addressing modes, has built-in power-on reset, power-up timer, and a watchdog timer for reliable operation. It operates within a voltage range of 2.5V to 5.5V and offers low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and 23 µA at 3V and 32 kHz. The device also features a power-saving sleep mode and programmable code protection. Additional peripherals include multiple timer modules, capture/compare/PWM modules, an 8-bit analog-to-digital converter, and serial communication interfaces such as SPI, I2C, and USART. The PIC16LC63AT-04I/SS is available in various package types, making it suitable for a wide range of applications in commercial, industrial, and automotive environments.
Manufacturer: Microchip Technology
Win Source Part Number: 889527-PIC16LC63AT-0
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
Core Processor: PIC
Speed: 4MHz
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC16LC63
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LC63AT-04ISS-ND
IC MCU 8BIT 7KB OTP 28SSOP Product overview: PIC16LC63AT-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC63AT-04I/
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
IC MCU 8BIT 7KB OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
IC MCU 8BIT 7KB OTP 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889527-PIC16LC63AT-04I/SS | 685-PIC16LC63AT-04I/SS | PIC16LC63AT-04I/SS | PIC16LC63AT-04I/SS | PIC16LC63AT-04I/SS | PIC16LC63AT-04I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LC63AT-04I/SS | 8-bit 8BIT 7KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 7 KB | 0.1920 KB | 192 KB | 0.1920 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |