PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SSOP
IC MCU 8BIT 7KB OTP 20SSOP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
IC MCU 8BIT 7KB OTP 20SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC771-E/SS-ND | PIC16LC771-E/SS | PIC16LC771-E/SS | 92C4808 | PIC16LC771-E/SS | PIC16LC771-E/SS |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 6x12b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM | 7 KB |