The PIC16LF1507-I/GZ is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use, with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes a 16-level deep hardware stack and supports various addressing modes, making it versatile for different applications. The device operates within a voltage range of 1.8V to 3.6V and offers self-programmability
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 3.5KB FLASH 20UQFN
8-bit Microcontrollers - MCU 8Bit MCU 3.5KB Flash 128B RAM, 10-bit ADC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 3.5KB FLASH 20UQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1507-I/GZ-ND | PIC16LF1507-I/GZ | PIC16LF1507-I/GZ | PIC16LF1507-I/GZ | PIC16LF1507-I/GZ |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 3.5 KB |