Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC716T-04I/SO PIC16LC716T-04I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 804862-PIC16LC716T-0 4I/SO Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: External Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Part Number Series: PIC16LC716 Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 804862-PIC16LC716T-0 4I/SO Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: External Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Part Number Series: PIC16LC716 Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC716T-04I/SO - 804862-PIC16LC716T-04I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC716T-04I/SO
804862-PIC16LC716T-04I/SO
Embedded - Embedded - Microcontrollers - PIC16LC716T-04I/SO 804862-PIC16LC716T-04I/SO
Manufacturer: Microchip Technology Win Source Part Number: 804862-PIC16LC716T-0 4I/SO Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: External Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Part Number Series: PIC16LC716 Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 804862-PIC16LC716T-04I/SO
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Part Number Series: PIC16LC716
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Buy Now
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LC716T-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LC716T-04I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LC716T-04I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16LC716T-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC716T-04I/ SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16LC716T-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC716T-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC716T-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC716T-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC716T-04I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site
Microcontrollers - PIC16LC716T-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC716T-04I/SO
Microcontrollers PIC16LC716T-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC716T-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC716T-04I/SO
Embedded - Microcontrollers PIC16LC716T-04I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC716T-04I/SO
8-bit Microcontrollers - MCU PIC16LC716T-04I/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 804862-PIC16LC716T-04I/SO 685-PIC16LC716T-04I/SO PIC16LC716T-04I/SO PIC16LC716T-04I/SO PIC16LC716T-04I/SO PIC16LC716T-04I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16LC716T-04I/SO 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.1280 KB 128 KB 0.1280 KB
ROM Type OTP; OTP OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7679AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details