IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16LC773-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC773-I/SO can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 792022-PIC16LC773-I/
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 256 x 8
Data Converters: A/D 6x12b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Introduction Date: November 13, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB OTP 28SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC
8-bit Microcontrollers - MCU 7KB 256 RAM 22 I/O
IC MCU 8BIT 7KB OTP 28SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LC773-I/SO | PIC16LC773-I/SO-ND | 792022-PIC16LC773-I/SO | PIC16LC773-I/SO | PIC16LC773-I/SO | PIC16LC773-I/SO | PIC16LC773-I/SO |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LC773-I/SO | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 7 KB | 256 KB | 0.2560 KB | ||
| ROM | 0.2560 KB | 7 KB | |||||
| ROM Type | EPROM; OTP EPROM | OTP | OTP; One Time Programmable(OTP) | OTP; OTP |