IC MCU 8BIT 768B OTP 28DIP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4 MHz PDIP-28
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-PDIP
IC MCU 8BIT 768B OTP 28DIP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC55A-04/P | PIC16LC55A-04/P | PIC16LC55A-04/P | PIC16LC55A-04/P |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 25 KB | ||
| I/O Ports | 20 |