Microchip Technology, Inc. Microcontrollers PIC16LC770-I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC770-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC770-I/P-ND
Microcontrollers PIC16LC770-I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LC770-I/P - 889539-PIC16LC770-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC770-I/P
889539-PIC16LC770-I/P
Embedded - Embedded - Microcontrollers - PIC16LC770-I/P 889539-PIC16LC770-I/P
Manufacturer: Microchip Technology Win Source Part Number: 889539-PIC16LC770-I/ P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP Core Processor: PIC Speed: 20MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LC770 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LC770I/P, PIC16LC770-I/P-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 889539-PIC16LC770-I/P
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Data Converters: A/D 6x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC16LC770
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LC770I/P, PIC16LC770-I/P-NDR

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LC770-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LC770-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LC770-I/P
IC MCU 8BIT 3.5KB OTP 20DIP Product overview: PIC16LC770-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC770-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 20DIP Product overview: PIC16LC770-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC770-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC770-I/P
8-bit Microcontrollers - MCU PIC16LC770-I/P
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O

Buy Now Datasheet
IC MCU 8BIT 3.5KB OTP 20DIP - 536-PIC16LC770-I/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3.5KB OTP 20DIP
536-PIC16LC770-I/P
IC MCU 8BIT 3.5KB OTP 20DIP 536-PIC16LC770-I/P
IC MCU 8BIT 3.5KB OTP 20DIP

IC MCU 8BIT 3.5KB OTP 20DIP

Supplier's Site
Microcontrollers - PIC16LC770-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC770-I/P
Microcontrollers PIC16LC770-I/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LC770-I/P
Embedded - Microcontrollers PIC16LC770-I/P
IC MCU 8BIT 3.5KB OTP 20DIP

IC MCU 8BIT 3.5KB OTP 20DIP

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,20Pin,plastic Rohs Compliant Microchip - 92C4794 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,20Pin,plastic Rohs Compliant Microchip
92C4794
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,20Pin,plastic Rohs Compliant Microchip 92C4794
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,DIP,20PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,20PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC770-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC770-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC770-I/P
IC MCU 8BIT 3.5KB OTP 20DIP

IC MCU 8BIT 3.5KB OTP 20DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC770-I/P-ND 889539-PIC16LC770-I/P 685-PIC16LC770-I/P PIC16LC770-I/P 536-PIC16LC770-I/P PIC16LC770-I/P PIC16LC770-I/P 92C4794 PIC16LC770-I/P
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LC770-I/P 8-bit 8BIT 3.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU IC MCU 8BIT 3.5KB OTP 20DIP Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,20Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 6x12b
RAM 0.2560 KB 3.5 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 3.5 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C00053692 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-100-800
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers