Manufacturer: Microchip Technology
Win Source Part Number: 711683-PIC16LC771-I/
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 6x12b
Supply Voltage: 2.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16LC771
Manufacturer Pack Quantity: 67
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 15
Date RAM Size: 256 x 8
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SSOP
IC MCU 8BIT 7KB OTP 20SSOP Product overview: PIC16LC771-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC771-I/SS can be used for catalog matching and distributor lookup.
IC MCU 8BIT 7KB OTP 20SSOP
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SSOP
IC,MICROCONTROLLER,8
IC MCU 8BIT 7KB OTP 20SSOP
IC MCU 8BIT 7KB OTP 20SSOP
IC MCU 8BIT 7KB OTP 20SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 711683-PIC16LC771-I/SS | PIC16LC771-I/SS-ND | 685-PIC16LC771-I/SS | PIC16LC771-I/SS | PIC16LC771-I/SS | PIC16LC771-I/SS | 92C4811 | 536-PIC16LC771-I/SS | PIC16LC771-I/SS | PIC16LC771-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LC771-I/SS | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | IC MCU 8BIT 7KB OTP 20SSOP | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8 | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 7 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM Type | OTP; OTP | OTP | EPROM; EPROM | OTP | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 volts |