The PIC16HV785-E/SO is a 20-pin, flash-based, 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes a precision internal oscillator, which is factory calibrated to ±1% and offers a software-selectable frequency range from 8 MHz to 32 kHz. The device operates within a wide voltage range of 2.0V to 5.5V and is suitable for industrial and extended temperature applications, with a temperature range of -40°C to +125°C. Key features include dual high-speed comparators, dual operational amplifiers, and a two-phase asynchronous feedback PWM module. The microcontroller supports various low-power modes, achieving a standby current of 30 nA at 2.0V. It also has a robust set of peripherals, including a 10-bit A/D converter with 14 channels, multiple timers, and a programmable code protection feature. The device is designed for applications requiring high endurance, with flash memory capable of 100,000 write cycles and EEPROM supporting 1,000,000 write cycles. This microcontroller is ideal for projects that demand a combination of performance, low power consumption, and a variety of integrated features.
IC MCU 8BIT 3.5KB FLASH 20SOIC Product overview: PIC16HV785-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV785-E/SO can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1238067-PIC16HV785-E
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC
IC MCU 8BIT 3.5KB FLASH 20SOIC
IC MCU 8BIT 3.5KB FLASH 20SOIC
8-bit Microcontrollers - MCU 3.5KB FL 128 RAM 18 I/O
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16HV785-E/SO | 1238067-PIC16HV785-E/SO | PIC16HV785-E/SO | PIC16HV785-E/SO | PIC16HV785-E/SO | PIC16HV785-E/SO |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16HV785-E/SO | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |||
| Supply Voltage | 2 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tube | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | Other; 20-SOIC (0.295\", 7.50mm Width) |